Pasternack Attenuators PE7AP150-20

Description
RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 150W Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 150W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP150-20-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 150W Module

RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 150W Module

Buy Now Datasheet
Attenuators - PE7AP150-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP150-20
Attenuators PE7AP150-20
RF Attenuators 20dB 0 Hz ~ 8 GHz 50 Ohms 150W Module

RF Attenuators 20dB 0 Hz ~ 8 GHz 50 Ohms 150W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP150-20-ND PE7AP150-20
Product Name Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuator, 16-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT16DAT-8G95S - Mini-Circuits
Specs
Frequency 1.00E-3 to 8 GHz
Insertion Loss 4 to 13 dB
Attenuation 0.0 to 95 dB
View Details
ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details