Pasternack Attenuators PE7AP1002-1

Description
1 dB Fixed Attenuator, QMA Male
Request a Quote Datasheet
Description
1 dB Fixed Attenuator, QMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP1002-1-ND - DigiKey
Thief River Falls, MN, United States
1 dB Fixed Attenuator, QMA Male

1 dB Fixed Attenuator, QMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7AP1002-1-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCAK1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 20 dB
View Details
ATN04-0067CH, Passive GaAs MMIC Attenuator Family - ATN04-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Programmable Attenuator, 4-Channel, 0.1 - 18 GHz, 0-63dB, 1U, SMA - ZTDAT-4-18G63S - Mini-Circuits
Specs
Frequency 0.1000 to 18 GHz
Insertion Loss 5 to 9 dB
Attenuation 0.0 to 63 dB
View Details