Pasternack Attenuators PE7AP1001-20

Description
RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 15W Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 15W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP1001-20-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 15W Module

RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 15W Module

Buy Now Datasheet
Attenuators - PE7AP1001-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP1001-20
Attenuators PE7AP1001-20
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 15W Module

RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 15W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP1001-20-ND PE7AP1001-20
Product Name Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D08541-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details