Pasternack Attenuators PE7AP006-20

Description
RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 5W Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 5W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP006-20-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 5W Module

RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 5W Module

Buy Now Datasheet
Attenuators - PE7AP006-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP006-20
Attenuators PE7AP006-20
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 5W Module

RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 5W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP006-20-ND PE7AP006-20
Product Name Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

63 dB Programmable Attenuator, 50 MHz - 3 GHz - RCDAT-3000-63W2 - Mini-Circuits
Specs
Insertion Loss 3.3 dB
VSWR 1.15 :1
Attenuation 0.0 to 63 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 3dB Attenuator - ATN03-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details