Pasternack Attenuators PE7AP006-15

Description
15 dB Fixed Attenuator, N Male t
Request a Quote Datasheet
Description
15 dB Fixed Attenuator, N Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP006-15-ND - DigiKey
Thief River Falls, MN, United States
15 dB Fixed Attenuator, N Male t

15 dB Fixed Attenuator, N Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7AP006-15-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4050 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
ATN02-00110CH, Passive GaAs MMIC Attenuator Family - ATN02-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
0.35-4.0 GHz Two-Bit 18 dB Broadband Digital Attenuator - SKY12355-337LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3500 to 4 GHz
Attenuation 18 dB
View Details
2 suppliers
Attenuators - 3157-YAT-4A+DKR-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers