Pasternack Attenuators PE7AP006-09

Description
RF Attenuators 9dB 0Hz ~ 6GHz 50 Ohms 5W Module
Request a Quote Datasheet
Description
RF Attenuators 9dB 0Hz ~ 6GHz 50 Ohms 5W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP006-09-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 6GHz 50 Ohms 5W Module

RF Attenuators 9dB 0Hz ~ 6GHz 50 Ohms 5W Module

Buy Now Datasheet
Attenuators - PE7AP006-09 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP006-09
Attenuators PE7AP006-09
RF Attenuators 9dB 0 Hz ~ 6 GHz 50 Ohms 5W Module

RF Attenuators 9dB 0 Hz ~ 6 GHz 50 Ohms 5W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP006-09-ND PE7AP006-09
Product Name Attenuators Attenuators
Attenuation 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Thermopad®: Temperature Variable Attenuators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
ATN10-0040PSM, 10dB DC-40GHz MMIC Attenuator - ATN10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
RF Attenuators - 2240497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details
Fixed Attenuators - NFA2602 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details