Pasternack Attenuators PE7AP006-02

Description
RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 5W Module
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 5W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP006-02-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 5W Module

RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 5W Module

Buy Now Datasheet
Attenuators - PE7AP006-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP006-02
Attenuators PE7AP006-02
RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 5W Module

RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 5W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP006-02-ND PE7AP006-02
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-GAT-12+TR-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 4-SMD, No Lead
View Details
1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 200W 6GHz - UIYCA200AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details