Pasternack Attenuators PE7751-2

Description
PE 2DB 75OHM FIXED ATTENUATOR BN
Request a Quote Datasheet
Description
PE 2DB 75OHM FIXED ATTENUATOR BN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7751-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7751-2-ND
Attenuators 6099-PE7751-2-ND
PE 2DB 75OHM FIXED ATTENUATOR BN

PE 2DB 75OHM FIXED ATTENUATOR BN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7751-2-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-10000-60-0.1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.1000
Frequency 2 GHz
View Details
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
GaAs Digital Attenuator 5-Bit, 1 dB LSB 400 MHz-4 GHz - SKY12329-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.4000 to 4 GHz
Attenuation 31 dB
View Details
3 suppliers
Attenuators - 3157-RCAT-08+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 4-SMD, No Lead
View Details