Pasternack Attenuators PE7750-3

Description
PE 3DB 75OHM FIXED ATTENUATOR N
Request a Quote Datasheet
Description
PE 3DB 75OHM FIXED ATTENUATOR N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7750-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7750-3-ND
Attenuators 6099-PE7750-3-ND
PE 3DB 75OHM FIXED ATTENUATOR N

PE 3DB 75OHM FIXED ATTENUATOR N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7750-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-12000-101.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 8 GHz
View Details
20dB DC-40GHz MMIC Attenuator - ATN20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-02 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 2 dB
View Details
6 suppliers
Attenuators - 3157-UNAT-5A+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers