Pasternack Attenuators PE7750-1

Description
PE 1DB 75OHM FIXED ATTENUATOR N
Request a Quote Datasheet
Description
PE 1DB 75OHM FIXED ATTENUATOR N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7750-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7750-1-ND
Attenuators 6099-PE7750-1-ND
PE 1DB 75OHM FIXED ATTENUATOR N

PE 1DB 75OHM FIXED ATTENUATOR N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7750-1-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-2000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 1 GHz
View Details
ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - AA113-310LF - 076723-AA113-310LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0 to 1 GHz
View Details
3 suppliers
Attenuators - 3157-VAT-2W2+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers