Pasternack Attenuators PE7713-6

Description
6 DB FIXED ATTENUATOR, 1.85MM MA
Request a Quote Datasheet
Description
6 DB FIXED ATTENUATOR, 1.85MM MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7713-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7713-6-ND
Attenuators 6099-PE7713-6-ND
6 DB FIXED ATTENUATOR, 1.85MM MA

6 DB FIXED ATTENUATOR, 1.85MM MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7713-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-35000-40000-60-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 35 GHz
View Details
ATN10-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3590-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 4 dB
View Details
5 suppliers
Attenuators - 3157-RCAT-30+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 4-SMD, No Lead
View Details