Pasternack Attenuators PE7702-0

Description
0 DB FIXED ATTENUATOR BULKHEAD F
Request a Quote Datasheet
Description
0 DB FIXED ATTENUATOR BULKHEAD F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7702-0-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7702-0-ND
Attenuators 6099-PE7702-0-ND
0 DB FIXED ATTENUATOR BULKHEAD F

0 DB FIXED ATTENUATOR BULKHEAD F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7702-0-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA10-2-18-40 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 2 GHz
Attenuation 0.0 to 40 dB
View Details
ATN04-0067CH, Passive GaAs MMIC Attenuator Family - ATN04-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 863-1001-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 32 dB
Package Type SOT-23-6
View Details
4 suppliers
Attenuators - 3157-UNAT-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers