Pasternack Attenuators PE7700-6

Description
6 DB FIXED ATTENUATOR FOR CRYOGE
Request a Quote Datasheet
Description
6 DB FIXED ATTENUATOR FOR CRYOGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7700-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7700-6-ND
Attenuators 6099-PE7700-6-ND
6 DB FIXED ATTENUATOR FOR CRYOGE

6 DB FIXED ATTENUATOR FOR CRYOGE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7700-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1805 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
4dB DC-40GHz MMIC Attenuator - ATN04-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
RF and Wireless - Attenuators - 1353585-SKY12339-350LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.4000 to 3 GHz
Package Type 16-WQFN Exposed Pad
View Details
4 suppliers
Attenuators - 3157-YAT-4A+DKR-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers