Pasternack Attenuators PE7700-30

Description
30DB FIXED ATTENUATORS FOR CRYOG
Request a Quote Datasheet
Description
30DB FIXED ATTENUATORS FOR CRYOG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7700-30-ND - DigiKey
Thief River Falls, MN, United States
30DB FIXED ATTENUATORS FOR CRYOG

30DB FIXED ATTENUATORS FOR CRYOG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7700-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-4000-32000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 4 GHz
View Details
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
50OHM Attenuator - 852-AA103-72LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.0 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
120 dB Programmable Attenuator, 200 MHz - 6 GHz - RCDAT-6G-120H - Mini-Circuits
Specs
Insertion Loss 5.5 dB
VSWR 1.15 to 1.3 :1
Attenuation 0.0 to 120 dB
View Details