Pasternack Attenuators PE7626-40

Description
40 DB FIXED ATTENUATOR SMA MALE
Request a Quote Datasheet
Description
40 DB FIXED ATTENUATOR SMA MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7626-40-ND - DigiKey
Thief River Falls, MN, United States
40 DB FIXED ATTENUATOR SMA MALE

40 DB FIXED ATTENUATOR SMA MALE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7626-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
Fixed Attenuator Pads - ATN3590-03 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 3 dB
View Details
5 suppliers
Attenuators - 3157-HAT-30A+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers