Pasternack Attenuators PE7625-6

Description
6 DB FIXED ATTENUATOR TNC MALE T
Request a Quote Datasheet
Description
6 DB FIXED ATTENUATOR TNC MALE T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7625-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7625-6-ND
Attenuators 6099-PE7625-6-ND
6 DB FIXED ATTENUATOR TNC MALE T

6 DB FIXED ATTENUATOR TNC MALE T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7625-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4002 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
3-Bit Digital Attenuator 500 MHz–6 GHz, 1 dB LSB - SKY12325-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.5000 to 6 GHz
Attenuation 7 dB
View Details
5 suppliers
Attenuators - 3157-RCAT-02+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 4-SMD, No Lead
View Details