Pasternack Attenuators PE7625-2

Description
2 DB FIXED ATTENUATOR TNC MALE T
Request a Quote Datasheet
Description
2 DB FIXED ATTENUATOR TNC MALE T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7625-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7625-2-ND
Attenuators 6099-PE7625-2-ND
2 DB FIXED ATTENUATOR TNC MALE T

2 DB FIXED ATTENUATOR TNC MALE T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7625-2-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA5010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-15 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 15 dB
View Details
4 suppliers
Attenuators - 3157-BW-N10W50+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers