Pasternack Attenuators PE7624-6

Description
6 DB FIXED ATTENUATOR N-TYPE MAL
Request a Quote Datasheet
Description
6 DB FIXED ATTENUATOR N-TYPE MAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7624-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7624-6-ND
Attenuators 6099-PE7624-6-ND
6 DB FIXED ATTENUATOR N-TYPE MAL

6 DB FIXED ATTENUATOR N-TYPE MAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7624-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA015K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
Attenuation 20 dB
View Details
10dB DC - 40GHz MMIC Differential Attenuator - ATD10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - Digitally Controlled - AA102-80LF - Richardson RFPD
Specs
Number of Bits 5
Frequency 0.5000 to 2.5 GHz
Insertion Loss 2.4 dB
View Details
Attenuators - 3157-KAT-6+TR-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers