Pasternack Attenuators PE7624-20

Description
20 DB FIXED ATTENUATOR N-TYPE MA
Request a Quote Datasheet
Description
20 DB FIXED ATTENUATOR N-TYPE MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7624-20-ND - DigiKey
Thief River Falls, MN, United States
20 DB FIXED ATTENUATOR N-TYPE MA

20 DB FIXED ATTENUATOR N-TYPE MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7624-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-100-40000-32-0.03 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0300
Frequency 0.1000 GHz
View Details
20dB DC-40GHz MMIC Attenuator - ATN20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
DC-3.0 GHz Six-Bit Digital Attenuator with Serial or Parallel Driver (0.5 dB LSB) - SKY12347-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency ? to 3 GHz
Attenuation 31.5 dB
View Details
6 suppliers
Attenuators - 3157-UNAT-15A+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers