Pasternack Attenuators PE7624-2

Description
2 DB FIXED ATTENUATOR N-TYPE MAL
Request a Quote Datasheet
Description
2 DB FIXED ATTENUATOR N-TYPE MAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7624-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7624-2-ND
Attenuators 6099-PE7624-2-ND
2 DB FIXED ATTENUATOR N-TYPE MAL

2 DB FIXED ATTENUATOR N-TYPE MAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7624-2-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-18000-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 18 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP2 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
5 suppliers
Attenuators - 3157-QAT-12+TR-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers