Pasternack Attenuators PE7612-1

Description
1 DB FIXED ATTENUATOR N-TYPE MAL
Request a Quote Datasheet
Description
1 DB FIXED ATTENUATOR N-TYPE MAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7612-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7612-1-ND
Attenuators 6099-PE7612-1-ND
1 DB FIXED ATTENUATOR N-TYPE MAL

1 DB FIXED ATTENUATOR N-TYPE MAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7612-1-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-UNAT-20A+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
RF Attenuators - 2823268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
View Details