Pasternack Attenuators PE7611-3

Description
3 DB FIXED ATTENUATOR SMA MALE T
Request a Quote Datasheet
Description
3 DB FIXED ATTENUATOR SMA MALE T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7611-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7611-3-ND
Attenuators 6099-PE7611-3-ND
3 DB FIXED ATTENUATOR SMA MALE T

3 DB FIXED ATTENUATOR SMA MALE T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7611-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-100-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.1000 GHz
View Details
0dB DC - 40GHz MMIC Differential Attenuator - ATD00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - AA113-310 - 119605-AA113-310 - Win Source Electronics
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 1 GHz
View Details
3 suppliers
Attenuators - 3157-BW-KM6-2W44+-ND - DigiKey
Specs
Attenuation 5 to 7 dB
Package Type 2.92mm In-Line Module
View Details