Pasternack Attenuators PE7611-2

Description
2 DB FIXED ATTENUATOR SMA MALE T
Request a Quote Datasheet
Description
2 DB FIXED ATTENUATOR SMA MALE T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7611-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7611-2-ND
Attenuators 6099-PE7611-2-ND
2 DB FIXED ATTENUATOR SMA MALE T

2 DB FIXED ATTENUATOR SMA MALE T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7611-2-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-12000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 8 GHz
View Details
6dB DC - 40GHz MMIC Differential Attenuator - ATD06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - Digitally Controlled - AA102-80LF - Richardson RFPD
Specs
Number of Bits 5
Frequency 0.5000 to 2.5 GHz
Insertion Loss 2.4 dB
View Details
Attenuators - 3157-VAT-30W2+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers