Pasternack Attenuators PE7610-3

Description
3dB RF fixed attenuator 10W, DC
Request a Quote Datasheet
Description
3dB RF fixed attenuator 10W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7610-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7610-3-ND
Attenuators 6099-PE7610-3-ND
3dB RF fixed attenuator 10W, DC

3dB RF fixed attenuator 10W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7610-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-500-18000-62-2 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 2
Frequency 0.5000 GHz
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3580-02 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 2 dB
View Details
6 suppliers
Attenuators - 3157-BW-K6-2W44+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 2.92mm In-Line Module
View Details
2 suppliers