Pasternack Attenuators PE7609-6

Description
6 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet
Description
6 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7609-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7609-6-ND
Attenuators 6099-PE7609-6-ND
6 dB RF fixed attenuator 2W, DC

6 dB RF fixed attenuator 2W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7609-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4050 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
RF and Wireless - Attenuators - 1353585-SKY12339-350LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.4000 to 3 GHz
Package Type 16-WQFN Exposed Pad
View Details
4 suppliers
120 dB Programmable Attenuator, 200 MHz - 8 GHz - RCDAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.5 dB
VSWR 1.3 to 1.5 :1
Attenuation 0.0 to 120 dB
View Details