Pasternack Attenuators PE7608-9

Description
9 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet
Description
9 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7608-9-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7608-9-ND
Attenuators 6099-PE7608-9-ND
9 dB RF fixed attenuator 2W, DC

9 dB RF fixed attenuator 2W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7608-9-ND
Product Name Attenuators
Attenuation 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details