Pasternack Attenuators PE7608-40

Description
40 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet
Description
40 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7608-40-ND - DigiKey
Thief River Falls, MN, United States
40 dB RF fixed attenuator 2W, DC

40 dB RF fixed attenuator 2W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7608-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA031K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
50OHM 500 MHz 2.5 GHz Attenuator - 852-AA109-310LF - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.5000 to 2.5 GHz
Package Type Tape & Reel
View Details
4 suppliers
Attenuators - 3157-UNAT-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers