Pasternack Attenuators PE7605-2

Description
2dB RF fixed attenuator 2W, DC t
Request a Quote Datasheet
Description
2dB RF fixed attenuator 2W, DC t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7605-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7605-2-ND
Attenuators 6099-PE7605-2-ND
2dB RF fixed attenuator 2W, DC t

2dB RF fixed attenuator 2W, DC t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7605-2-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4002 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
7dB DC-40GHz MMIC Attenuator - ATN07-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
50OHM 500 MHz 2.5 GHz Attenuator - 852-AA109-310LF - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.5000 to 2.5 GHz
Package Type Tape & Reel
View Details
4 suppliers
Attenuators - 3157-PAT-7+TR-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 4-SMD, Flat Leads
View Details