Pasternack Attenuators PE7605-1

Description
1dB RF fixed attenuator 2W, DC t
Request a Quote Datasheet
Description
1dB RF fixed attenuator 2W, DC t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7605-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7605-1-ND
Attenuators 6099-PE7605-1-ND
1dB RF fixed attenuator 2W, DC t

1dB RF fixed attenuator 2W, DC t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7605-1-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohms Attenuators - N7A0305 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details
ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
300 kHz – 2.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver - SKY12340-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3000 to 2 GHz
Attenuation 15.5 dB
View Details
3 suppliers
Attenuators - 3157-RCAT-07+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 4-SMD, No Lead
View Details