Pasternack Attenuators PE7604-40

Description
40dB RF fixed attenuator 50W, DC
Request a Quote Datasheet
Description
40dB RF fixed attenuator 50W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7604-40-ND - DigiKey
Thief River Falls, MN, United States
40dB RF fixed attenuator 50W, DC

40dB RF fixed attenuator 50W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7604-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA10-0.5-4-20 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Attenuation 0.0 to 20 dB
View Details
ATN-110CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-110CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type evaluation-kit
View Details
GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz - AA116-72LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0040 to 2 GHz
Attenuation 15 dB
View Details
7 suppliers
40 dB Fixed Attenuator, DC - 4000 MHz, 50Ω - BW-40N100W+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 4 GHz
VSWR 1.15 to 1.4 :1
View Details
3 suppliers