Pasternack Attenuators PE7603-40

Description
40dB RF fixed attenuator 50W, DC
Request a Quote Datasheet
Description
40dB RF fixed attenuator 50W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7603-40-ND - DigiKey
Thief River Falls, MN, United States
40dB RF fixed attenuator 50W, DC

40dB RF fixed attenuator 50W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7603-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8200-12400-61-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 8.2 GHz
View Details
ATN03-00110CH, Passive GaAs MMIC Attenuator Family - ATN03-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
50-600 MHz, 6 dB 100 Ω Differential Digital Attenuator - SKY12408-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 6 dB
View Details
2 suppliers
Attenuators - 3157-LAT-9+TR-ND - DigiKey
Specs
Attenuation 9 dB
Package Type TO-253-4, TO-253AA
View Details