Pasternack Attenuators PE7601-30

Description
30dB RF fixed attenuator 2W, DC
Request a Quote Datasheet
Description
30dB RF fixed attenuator 2W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7601-30-ND - DigiKey
Thief River Falls, MN, United States
30dB RF fixed attenuator 2W, DC

30dB RF fixed attenuator 2W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7601-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 20dB Attenuator - ATN20-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 3157-BW-V20-1W54+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 2.4mm In-Line Module
View Details