Pasternack Attenuators PE7581-40

Description
40 DB FIXED ATTENUATOR, N MALE T
Request a Quote Datasheet
Description
40 DB FIXED ATTENUATOR, N MALE T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7581-40-ND - DigiKey
Thief River Falls, MN, United States
40 DB FIXED ATTENUATOR, N MALE T

40 DB FIXED ATTENUATOR, N MALE T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7581-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controlled Attenuators - NVA-5000-30000-33-K - kTB Solutions
Specs
Attenuator Type Variable
Frequency 5 GHz
Insertion Loss 2.5 dB
View Details
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC8DAT-8G-95 - Mini-Circuits
Specs
Insertion Loss 4.2 dB
VSWR 1.15 to 1.8 :1
Attenuation 0.0 to 95 dB
View Details