Mini-Circuits Attenuators QAT-6+

Description
RF Attenuators 6dB 0Hz ~ 50GHz 50 Ohms 1.6W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 50GHz 50 Ohms 1.6W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-QAT-6+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 50GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

RF Attenuators 6dB 0Hz ~ 50GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-6+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-6+TR-ND
Attenuators 3157-QAT-6+TR-ND
RF Attenuators 6dB 0Hz ~ 50GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

RF Attenuators 6dB 0Hz ~ 50GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-6+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-6+CT-ND
Attenuators 3157-QAT-6+CT-ND
RF Attenuators 6dB 0Hz ~ 50GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

RF Attenuators 6dB 0Hz ~ 50GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - QAT-6+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
QAT-6+
Attenuators QAT-6+
RF Attenuators 6dB 0 Hz ~ 50 GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

RF Attenuators 6dB 0 Hz ~ 50 GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-QAT-6+DKR-ND QAT-6+
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
0 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-0+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 0.0500 to 1.3 dB
View Details
2 suppliers
75 Ohms Attenuators - N7A0305 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details