Pasternack Attenuators PE7520-3

Description
3 dB Fixed Attenuator, QMA Male
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, QMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7520-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7520-3-ND
Attenuators 6099-PE7520-3-ND
3 dB Fixed Attenuator, QMA Male

3 dB Fixed Attenuator, QMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7520-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA40 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors 2.92mm, 3.5mm
View Details
ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
5 suppliers
Attenuators - 3157-VAT-4W2+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details