Pasternack Attenuators PE7501-20

Description
0 to 20 dB Variable Attenuator,
Request a Quote Datasheet
Description
0 to 20 dB Variable Attenuator,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7501-20-ND - DigiKey
Thief River Falls, MN, United States
0 to 20 dB Variable Attenuator,

0 to 20 dB Variable Attenuator,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7501-20-ND
Product Name Attenuators
Attenuation 0.0 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors SMA; SMA
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details