Pasternack Attenuators PE7492-3

Description
3 dB Fixed Attenuator, 2.2-5 Mal
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, 2.2-5 Mal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7492-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7492-3-ND
Attenuators 6099-PE7492-3-ND
3 dB Fixed Attenuator, 2.2-5 Mal

3 dB Fixed Attenuator, 2.2-5 Mal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7492-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA022K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 3157-QAT-12+TR-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers