Mini-Circuits Attenuators QAT-20+

Description
RF Attenuators 20dB 0Hz ~ 50GHz 50 Ohms 800mW 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 50GHz 50 Ohms 800mW 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-QAT-20+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 50GHz 50 Ohms 800mW 6-TDFN Exposed Pad

RF Attenuators 20dB 0Hz ~ 50GHz 50 Ohms 800mW 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-20+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 50GHz 50 Ohms 800mW 6-TDFN Exposed Pad

RF Attenuators 20dB 0Hz ~ 50GHz 50 Ohms 800mW 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-20+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 50GHz 50 Ohms 800mW 6-TDFN Exposed Pad

RF Attenuators 20dB 0Hz ~ 50GHz 50 Ohms 800mW 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - QAT-20+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
QAT-20+
Attenuators QAT-20+
RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms 800mW 6-TDFN Exposed Pad

RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms 800mW 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-QAT-20+TR-ND QAT-20+
Product Name Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
63 dB Programmable Attenuator, 100 MHz - 18 GHz - RCDAT-18G-63 - Mini-Circuits
Specs
Insertion Loss 4 dB
VSWR 1.3 :1
Attenuation 0.0 to 63 dB
View Details
2 suppliers
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details