Pasternack RF Switches PE71S7292

Description
SP6T, Electromechanical Relay La
Request a Quote Datasheet
Description
SP6T, Electromechanical Relay La
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S7292-ND - DigiKey
Thief River Falls, MN, United States
SP6T, Electromechanical Relay La

SP6T, Electromechanical Relay La

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S7292-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 43000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Rack (8 x Absorptive SPDT), DC - 18 GHz - ZTRC-8SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details