Pasternack RF Switches PE71S6579

Description
Transfer Electromechanical Relay
Request a Quote Datasheet
Description
Transfer Electromechanical Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6579-ND - DigiKey
Thief River Falls, MN, United States
Transfer Electromechanical Relay

Transfer Electromechanical Relay

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6579-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SP4T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details