Pasternack RF Switches PE71S6481

Description
SPDT Electromechanical Relay Lat
Request a Quote Datasheet
Description
SPDT Electromechanical Relay Lat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6481-ND - DigiKey
Thief River Falls, MN, United States
SPDT Electromechanical Relay Lat

SPDT Electromechanical Relay Lat

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6481-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZMSW-1211 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details