Pasternack RF Switches PE71S6417

Description
SPDT Electromechanical Relay Lat
Request a Quote Datasheet
Description
SPDT Electromechanical Relay Lat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6417-ND - DigiKey
Thief River Falls, MN, United States
SPDT Electromechanical Relay Lat

SPDT Electromechanical Relay Lat

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6417-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm - ZT-4X12B-26-S - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details