Pasternack RF Switches PE71S6384

Description
RF Switch IC General Purpose SP8T 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6384-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP8T 50Ohm Module

RF Switch IC General Purpose SP8T 50Ohm Module

Buy Now Datasheet
RF Switches - PE71S6384 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6384
RF Switches PE71S6384
RF Switch IC General Purpose SP8T 50Ohm Module

RF Switch IC General Purpose SP8T 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6384 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6384
RF and Wireless - RF Switches PE71S6384
IC RF SWITCH SP8T 18GHZ MODULE

IC RF SWITCH SP8T 18GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 6099-PE71S6384-ND PE71S6384 PE71S6384
Product Name RF Switches RF Switches RF and Wireless - RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz 18000 MHz ? to 18000 MHz
Insertion Loss 0.2500 dB 0.2500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1-6.0 GHz GaAs SPDT Switch - SKY13320-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 24 to 28 dB
View Details
3 suppliers
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
RF Switches - 2312-QM12114TR13-5KCT-ND - DigiKey
Specs
Package Type Surface Mount; 9-SMD Module
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 698 to 6000 MHz
View Details