Pasternack RF Switches PE71S6371

Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6371-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet
RF Switches - PE71S6371 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6371
RF Switches PE71S6371
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6371 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6371
RF and Wireless - RF Switches PE71S6371
IC RF SWITCH SP4T 26.5GHZ MODULE

IC RF SWITCH SP4T 26.5GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 6099-PE71S6371-ND PE71S6371 PE71S6371
Product Name RF Switches RF Switches RF and Wireless - RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 26500 MHz 26500 MHz ? to 26500 MHz
Insertion Loss 0.1500 dB 0.1500 dB 0.1500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Absorptive SPDT, SMT Solid State Switch, 500 - 4500 MHz, 50Ω - M3SWA-2-50DRA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 10 to 4500 MHz
View Details
2 suppliers
RF Switches - BGS18MA14E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 14-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 3800 MHz
View Details
3 suppliers