Pasternack RF Switches PE71S6355

Description
RF Switch IC General Purpose SPDT 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6355-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6355 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6355
RF and Wireless - RF Switches PE71S6355
IC RF SWITCH SPDT 18GHZ MODULE

IC RF SWITCH SPDT 18GHZ MODULE

Supplier's Site
RF Switches - PE71S6355 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6355
RF Switches PE71S6355
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 6099-PE71S6355-ND PE71S6355 PE71S6355
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz ? to 18000 MHz 18000 MHz
Insertion Loss 0.1500 dB 0.1500 dB 0.1500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA - ZT-16SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF/IF and RFID - RF Switches - 1049212-BGSA14RN10E6327XTSA1 - Win Source Electronics
Specs
Isolation 16 dB
Impedance 50 ohms
View Details
4 suppliers
RF and Microwave Switch - SKYA21038-B - Richardson RFPD
Specs
Package Type MLPD
Frequency Range 900 to 6000 MHz
Insertion Loss 0.5000 dB
View Details