Pasternack RF Switches PE71S6260

Description
SPST PIN Diode Switch Operating
Request a Quote Datasheet
Description
SPST PIN Diode Switch Operating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6260-ND - DigiKey
Thief River Falls, MN, United States
SPST PIN Diode Switch Operating

SPST PIN Diode Switch Operating

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6260-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Isolation 90 dB
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details