Pasternack RF Switches PE71S6245

Description
Absorptive SP3T PIN Diode Switch
Request a Quote Datasheet
Description
Absorptive SP3T PIN Diode Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6245-ND - DigiKey
Thief River Falls, MN, United States
Absorptive SP3T PIN Diode Switch

Absorptive SP3T PIN Diode Switch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6245-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSWA-2-50DR+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
3 suppliers
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details