Pasternack RF Switches PE71S6055

Description
SPDT Electromechanical Relay Lat
Request a Quote Datasheet
Description
SPDT Electromechanical Relay Lat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6055-ND - DigiKey
Thief River Falls, MN, United States
SPDT Electromechanical Relay Lat

SPDT Electromechanical Relay Lat

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6055 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6055
RF and Wireless - RF Switches PE71S6055
SPDT Electromechanical Relay Lat

SPDT Electromechanical Relay Lat

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number 6099-PE71S6055-ND PE71S6055
Product Name RF Switches RF and Wireless - RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC4270TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-VDFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 1 to 3300 MHz
View Details
Waveguide Switches - NWSD-51 - kTB Solutions
Specs
Frequency Range 15000 to 22000 MHz
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Mechanical Switch Assembly, 8 x SP4T, DC - 18 GHz, 3U, SMA - ZT-8SP4T-18SL - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details