Pasternack RF Switches PE71S5006

Description
38 dB High Isolation SP4T PIN Di
Request a Quote Datasheet
Description
38 dB High Isolation SP4T PIN Di
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S5006-ND - DigiKey
Thief River Falls, MN, United States
38 dB High Isolation SP4T PIN Di

38 dB High Isolation SP4T PIN Di

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S5006-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
0.1-3.5 GHz SP3T Switch - SKY13345-368LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 3500 MHz
Isolation 25 to 39 dB
View Details
4 suppliers
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details