Pasternack RF Switches PE71S5002

Description
90 dB High Isolation SPDT PIN Di
Request a Quote Datasheet
Description
90 dB High Isolation SPDT PIN Di
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S5002-ND - DigiKey
Thief River Falls, MN, United States
90 dB High Isolation SPDT PIN Di

90 dB High Isolation SPDT PIN Di

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S5002-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -54 to 85 C (-65.2 to 185 F)
Frequency Range 1000 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-4SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details